Inverter IC 2 Channel SOT-23-6
Dual Inverter 2-Gate CMOS SOT-23-6 5V Product overview: SN74LVC2G04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVRE
Inverter IC 2 Channel SOT-23-6
IC INVERTER 2CH 2-INP SOT23-6
IC INVERTER 2CH 2-INP SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G04DBVRE4-ND | 705-SN74LVC2G04DBVRE4 | SN74LVC2G04DBVRE4 | SN74LVC2G04DBVRE4 | SN74LVC2G04DBVRE4 |
| Product Name | Gates and Inverters | Dual 5V SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverting, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 3.2 ns | 3.2 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |