Texas Instruments Standard Linear and Logic Gates and Inverters SN74LVC2G04DBVR

Description
Inverter IC 2 Channel SOT-23-6
Request a Quote Datasheet
Description
Inverter IC 2 Channel SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-13261-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13261-2-ND
Gates and Inverters 296-13261-2-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-13261-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13261-1-ND
Gates and Inverters 296-13261-1-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-13261-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13261-6-ND
Gates and Inverters 296-13261-6-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVR - 030349-SN74LVC2G04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVR
030349-SN74LVC2G04DBVR
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVR 030349-SN74LVC2G04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030349-SN74LVC2G04DB VR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC2G04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NL27WZ04DTT1; NL27WZ04DT; 74LVC2G04W6-7; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Microwave, Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 030349-SN74LVC2G04DBVR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC2G04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NL27WZ04DTT1; NL27WZ04DT; 74LVC2G04W6-7;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Microwave, Power Management, Consumer Electronics

Buy Now Datasheet
Inverters ICs - 1626721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1626721
Inverters ICs 1626721
Dual Inverter Gate SOT23-6

Dual Inverter Gate SOT23-6

Supplier's Site
Inverters ICs - 8096037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
8096037
Inverters ICs 8096037
Dual Inverter Gate SOT23-6

Dual Inverter Gate SOT23-6

Supplier's Site
Inverters ICs - 8096037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
8096037P
Inverters ICs 8096037P
Dual Inverter Gate SOT23-6

Dual Inverter Gate SOT23-6

Supplier's Site
Singapore, Singapore
5.5V 32mA SOT-23 Logic IC
705-SN74LVC2G04DBVR
5.5V 32mA SOT-23 Logic IC 705-SN74LVC2G04DBVR
2-Element CMOS Inverter, SOT-23, 5.5V, 32mA Output Product overview: SN74LVC2G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVR can be used for catalog matching and distributor lookup.

2-Element CMOS Inverter, SOT-23, 5.5V, 32mA Output Product overview: SN74LVC2G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Inverter, Dual, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments - 74AH4902 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter, Dual, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments
74AH4902
Ic, Inverter, Dual, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments 74AH4902
IC, INVERTER, DUAL, SMD, SOT-23-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic RoHS Compliant: Yes

IC, INVERTER, DUAL, SMD, SOT-23-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC2G04DBVR
Logic ICs >> Inverters SN74LVC2G04DBVR
2 3.2ns@5V,50pF 10uA 1.65V~5.5V SOT-23-6 Inverters ROHS

2 3.2ns@5V,50pF 10uA 1.65V~5.5V SOT-23-6 Inverters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04DBVR
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G04DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04DBVR
Logic - Gates and Inverters SN74LVC2G04DBVR
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G04DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04DBVR
Gates and Inverters SN74LVC2G04DBVR
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-13261-2-ND 030349-SN74LVC2G04DBVR 1626721 8096037P 705-SN74LVC2G04DBVR 74AH4902 SN74LVC2G04DBVR SN74LVC2G04DBVR SN74LVC2G04DBVR SN74LVC2G04DBVR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G04DBVR Inverters ICs Inverters ICs 5.5V 32mA SOT-23 Logic IC Ic, Inverter, Dual, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments Logic ICs >> Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter, Inverting NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5 v 5.5V 5.5V 1.65V~5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 3.2 ns 3.2 ns 8 ns 8 ns 3.2 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Specs
Logic Family AHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details