Win Source Part Number: 1257676-SN74LVC2G02Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-XFBGA, DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13731-2,-296-137
Base Product Number: SN74LVC2G
Product Status: Obsolete
NOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS
NOR Gate IC 2 Channel
NOR Gate IC 2 Channel
LVC/LCX/Z SERIES, DUAL 2-INPUT NOR GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC2G02YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02YEAR can be used for catalog matching and distributor lookup.
IC GATE NOR 2CH 2-INP 8XFBGA
NOR Gate IC 2 Channel 8-XFBGA, DSBGA
IC GATE NOR 2CH 2-INP 8DSBGA
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257676-SN74LVC2G02YEAR | SN74LVC2G02YEAR | 296-SN74LVC2G02YEARTR-ND | 705-SN74LVC2G02YEAR | SN74LVC2G02YEAR | SN74LVC2G02YEAR | SN74LVC2G02YEAR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | OR; NOR | NOR | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4.4 ns | 4.4 ns | 4.4 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |