Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G00DCT3

Description
Win Source Part Number: 1257703-SN74LVC2G00D CT3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2G00DCT3 -296,296-SN74LVC2G00 DCT3DKR,296-SN74LVC2 G00DCT3TR,296-SN74LV C2G00DCT3CT Base Product Number: 74LVC2G00
Request a Quote Datasheet
Description
Win Source Part Number: 1257703-SN74LVC2G00D CT3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2G00DCT3 -296,296-SN74LVC2G00 DCT3DKR,296-SN74LVC2 G00DCT3TR,296-SN74LV C2G00DCT3CT Base Product Number: 74LVC2G00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257703-SN74LVC2G00DCT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257703-SN74LVC2G00DCT3
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257703-SN74LVC2G00DCT3
Win Source Part Number: 1257703-SN74LVC2G00D CT3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2G00DCT3 -296,296-SN74LVC2G00 DCT3DKR,296-SN74LVC2 G00DCT3TR,296-SN74LV C2G00DCT3CT Base Product Number: 74LVC2G00

Win Source Part Number: 1257703-SN74LVC2G00DCT3
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC2G00DCT3-296,296-SN74LVC2G00DCT3DKR,296-SN74LVC2G00DCT3TR,296-SN74LVC2G00DCT3CT
Base Product Number: 74LVC2G00

Buy Now Datasheet
 - SN74LVC2G00DCT3 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC2G00DCT3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G00DCT3TR-ND
Gates and Inverters 296-SN74LVC2G00DCT3TR-ND
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G00DCT3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G00DCT3CT-ND
Gates and Inverters 296-SN74LVC2G00DCT3CT-ND
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-SN74LVC2G00DCT3
Dual Logic IC 705-SN74LVC2G00DCT3
Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125 Product overview: SN74LVC2G00DCT3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCT3 can be used for catalog matching and distributor lookup.

Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125 Product overview: SN74LVC2G00DCT3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G00DCT3
Logic Gates SN74LVC2G00DCT3
Logic Gates Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125

Logic Gates Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G00DCT3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G00DCT3
Logic - Gates and Inverters SN74LVC2G00DCT3
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G00DCT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G00DCT3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G00DCT3
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74LVC2G00DCT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G00DCT3
Gates and Inverters SN74LVC2G00DCT3
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257703-SN74LVC2G00DCT3 SN74LVC2G00DCT3 296-SN74LVC2G00DCT3TR-ND 705-SN74LVC2G00DCT3 SN74LVC2G00DCT3 SN74LVC2G00DCT3 SN74LVC2G00DCT3 SN74LVC2G00DCT3
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Dual Logic IC Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate AND; NAND NAND NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.8 ns 3.8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHCT1G08GV-Q100, - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details