Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2952ANSR

Description
Win Source Part Number: 1259356-SN74LVC2952A NSR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2952ANSR ,2156-SN74LVC2952ANS R-TITR,TEXTISSN74LVC 2952ANSR Base Product Number: SN74LVC29 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259356-SN74LVC2952A NSR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2952ANSR ,2156-SN74LVC2952ANS R-TITR,TEXTISSN74LVC 2952ANSR Base Product Number: SN74LVC29 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259356-SN74LVC2952ANSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259356-SN74LVC2952ANSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259356-SN74LVC2952ANSR
Win Source Part Number: 1259356-SN74LVC2952A NSR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2952ANSR ,2156-SN74LVC2952ANS R-TITR,TEXTISSN74LVC 2952ANSR Base Product Number: SN74LVC29 Product Status: Obsolete

Win Source Part Number: 1259356-SN74LVC2952ANSR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC2952ANSR,2156-SN74LVC2952ANSR-TITR,TEXTISSN74LVC2952ANSR
Base Product Number: SN74LVC29
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC2952ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2952ANSR
Buffers, Drivers, Receivers, Transceivers SN74LVC2952ANSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259356-SN74LVC2952ANSR SN74LVC2952ANSR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details