Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2952ADWR

Description
IC TXRX NON-INVERT 3.6V 24SOIC
Description
IC TXRX NON-INVERT 3.6V 24SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2952ADWR is an octal bus transceiver and register designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features three-state outputs and supports mixed-mode signal operation, allowing for compatibility with both 3.3 V and 5 V devices. The device includes two 8-bit back-to-back registers that facilitate data flow in both directions between two bidirectional buses, with data being stored on the low-to-high transition of the clock input. This transceiver has a maximum propagation delay of 8.2 ns at 3.3 V and offers low output ground bounce and undershoot characteristics. It supports partial power-down mode through its I_off feature, which disables outputs to prevent backflow current during power-down conditions. The device is also designed to exceed ESD protection standards, with ratings of 2000 V for the Human Body Model and 1000 V for the Charged Device Model. The SN74LVC2952ADWR is available in multiple package options, including SOIC and TSSOP, making it suitable for various applications where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The SN74LVC2952ADWR is an octal bus transceiver and register designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features three-state outputs and supports mixed-mode signal operation, allowing for compatibility with both 3.3 V and 5 V devices. The device includes two 8-bit back-to-back registers that facilitate data flow in both directions between two bidirectional buses, with data being stored on the low-to-high transition of the clock input. This transceiver has a maximum propagation delay of 8.2 ns at 3.3 V and offers low output ground bounce and undershoot characteristics. It supports partial power-down mode through its I_off feature, which disables outputs to prevent backflow current during power-down conditions. The device is also designed to exceed ESD protection standards, with ratings of 2000 V for the Human Body Model and 1000 V for the Charged Device Model. The SN74LVC2952ADWR is available in multiple package options, including SOIC and TSSOP, making it suitable for various applications where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2952ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC2952ADWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2952ADWR
IC TXRX NON-INVERT 3.6V 24SOIC

IC TXRX NON-INVERT 3.6V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC2952ADWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - AM26C31IDR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 55500EFD/BZA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - 336-5748-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details