Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2952ADW

Description
Win Source Part Number: 1259326-SN74LVC2952A DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8507-5R,-296-850 7-5,-SN74LVC2952ADWR ,-SN74LVC2952ADWG4,- SN74LVC2952ADWE4,-SN 74LVC2952ADWG4R,TEXT ISSN74LVC2952ADW,296 -8507-5,-296-8507-5R ,SN74LVC2952ADWG4,-S N74LVC2952ADWE4R,SN7 4LVC2952ADWE4,SN74LV C2952ADWE4,-296-8507 -5,SN74LVC2952ADWG4, 2156-SN74LVC2952ADW- TI Base Product Number: SN74LVC29 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1259326-SN74LVC2952A DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8507-5R,-296-850 7-5,-SN74LVC2952ADWR ,-SN74LVC2952ADWG4,- SN74LVC2952ADWE4,-SN 74LVC2952ADWG4R,TEXT ISSN74LVC2952ADW,296 -8507-5,-296-8507-5R ,SN74LVC2952ADWG4,-S N74LVC2952ADWE4R,SN7 4LVC2952ADWE4,SN74LV C2952ADWE4,-296-8507 -5,SN74LVC2952ADWG4, 2156-SN74LVC2952ADW- TI Base Product Number: SN74LVC29 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2952ADW is an octal bus transceiver and register designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features three-state outputs and supports mixed-mode signal operation, allowing for compatibility with both 3.3 V and 5 V devices. The device includes two 8-bit back-to-back registers that facilitate data flow in both directions between two bidirectional buses, with data being stored on the low-to-high transition of the clock input, contingent on the clock-enable input being low. This transceiver has a maximum propagation delay of 8.2 ns at 3.3 V and offers low output ground bounce and undershoot characteristics. It supports partial-power-down mode operation through its I_off feature, which disables outputs to prevent backflow current when powered down. The device is also designed to exceed ESD protection standards, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model. The SN74LVC2952ADW is available in multiple package options, including SOIC and TSSOP, making it suitable for various applications requiring reliable data transmission and reception.

Datasheet Summary
Powered by GS/AI

The SN74LVC2952ADW is an octal bus transceiver and register designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features three-state outputs and supports mixed-mode signal operation, allowing for compatibility with both 3.3 V and 5 V devices. The device includes two 8-bit back-to-back registers that facilitate data flow in both directions between two bidirectional buses, with data being stored on the low-to-high transition of the clock input, contingent on the clock-enable input being low. This transceiver has a maximum propagation delay of 8.2 ns at 3.3 V and offers low output ground bounce and undershoot characteristics. It supports partial-power-down mode operation through its I_off feature, which disables outputs to prevent backflow current when powered down. The device is also designed to exceed ESD protection standards, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model. The SN74LVC2952ADW is available in multiple package options, including SOIC and TSSOP, making it suitable for various applications requiring reliable data transmission and reception.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259326-SN74LVC2952ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259326-SN74LVC2952ADW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259326-SN74LVC2952ADW
Win Source Part Number: 1259326-SN74LVC2952A DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8507-5R,-296-850 7-5,-SN74LVC2952ADWR ,-SN74LVC2952ADWG4,- SN74LVC2952ADWE4,-SN 74LVC2952ADWG4R,TEXT ISSN74LVC2952ADW,296 -8507-5,-296-8507-5R ,SN74LVC2952ADWG4,-S N74LVC2952ADWE4R,SN7 4LVC2952ADWE4,SN74LV C2952ADWE4,-296-8507 -5,SN74LVC2952ADWG4, 2156-SN74LVC2952ADW- TI Base Product Number: SN74LVC29 Product Status: Obsolete

Win Source Part Number: 1259326-SN74LVC2952ADW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-8507-5R,-296-8507-5,-SN74LVC2952ADWR,-SN74LVC2952ADWG4,-SN74LVC2952ADWE4,-SN74LVC2952ADWG4R,TEXTISSN74LVC2952ADW,296-8507-5,-296-8507-5R,SN74LVC2952ADWG4,-SN74LVC2952ADWE4R,SN74LVC2952ADWE4,SN74LVC2952ADWE4,-296-8507-5,SN74LVC2952ADWG4,2156-SN74LVC2952ADW-TI
Base Product Number: SN74LVC29
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC2952ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2952ADW
Buffers, Drivers, Receivers, Transceivers SN74LVC2952ADW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259326-SN74LVC2952ADW SN74LVC2952ADW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details