Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2952ADBR

Description
Win Source Part Number: 1259435-SN74LVC2952A DBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12904-6,-296-129 04-1R,SN74LVC2952ADB RG4,296-12904-1,296- 12904-2,2156-SN74LVC 2952ADBR,296-SN74LVC 2952ADBRTR,-SN74LVC2 952ADBRG4R,296-SN74L VC2952ADBRDKR,TEXTIS SN74LVC2952ADBR,296- SN74LVC2952ADBRCT,29 6-SN74LVC2952ADBRTR, 296-SN74LVC2952ADBRC T,SN74LVC2952ADBRE4, -SN74LVC2952ADBRE4,2 96-12904-2R,-SN74LVC 2952ADBRG4,-SN74LVC2 952ADBRE4R,-SN74LVC2 952ADBRR,-296-12904- 1,296-SN74LVC2952ADB RDKR,SN74LVC2952ADBR E4,296-12904-1R,SN74 LVC2952ADBRG4,-296-1 2904-1,296-12904-6R Base Product Number: 74LVC2952
Request a Quote Datasheet
Description
Win Source Part Number: 1259435-SN74LVC2952A DBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12904-6,-296-129 04-1R,SN74LVC2952ADB RG4,296-12904-1,296- 12904-2,2156-SN74LVC 2952ADBR,296-SN74LVC 2952ADBRTR,-SN74LVC2 952ADBRG4R,296-SN74L VC2952ADBRDKR,TEXTIS SN74LVC2952ADBR,296- SN74LVC2952ADBRCT,29 6-SN74LVC2952ADBRTR, 296-SN74LVC2952ADBRC T,SN74LVC2952ADBRE4, -SN74LVC2952ADBRE4,2 96-12904-2R,-SN74LVC 2952ADBRG4,-SN74LVC2 952ADBRE4R,-SN74LVC2 952ADBRR,-296-12904- 1,296-SN74LVC2952ADB RDKR,SN74LVC2952ADBR E4,296-12904-1R,SN74 LVC2952ADBRG4,-296-1 2904-1,296-12904-6R Base Product Number: 74LVC2952
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259435-SN74LVC2952ADBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259435-SN74LVC2952ADBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259435-SN74LVC2952ADBR
Win Source Part Number: 1259435-SN74LVC2952A DBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12904-6,-296-129 04-1R,SN74LVC2952ADB RG4,296-12904-1,296- 12904-2,2156-SN74LVC 2952ADBR,296-SN74LVC 2952ADBRTR,-SN74LVC2 952ADBRG4R,296-SN74L VC2952ADBRDKR,TEXTIS SN74LVC2952ADBR,296- SN74LVC2952ADBRCT,29 6-SN74LVC2952ADBRTR, 296-SN74LVC2952ADBRC T,SN74LVC2952ADBRE4, -SN74LVC2952ADBRE4,2 96-12904-2R,-SN74LVC 2952ADBRG4,-SN74LVC2 952ADBRE4R,-SN74LVC2 952ADBRR,-296-12904- 1,296-SN74LVC2952ADB RDKR,SN74LVC2952ADBR E4,296-12904-1R,SN74 LVC2952ADBRG4,-296-1 2904-1,296-12904-6R Base Product Number: 74LVC2952

Win Source Part Number: 1259435-SN74LVC2952ADBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12904-6,-296-12904-1R,SN74LVC2952ADBRG4,296-12904-1,296-12904-2,2156-SN74LVC2952ADBR,296-SN74LVC2952ADBRTR,-SN74LVC2952ADBRG4R,296-SN74LVC2952ADBRDKR,TEXTISSN74LVC2952ADBR,296-SN74LVC2952ADBRCT,296-SN74LVC2952ADBRTR,296-SN74LVC2952ADBRCT,SN74LVC2952ADBRE4,-SN74LVC2952ADBRE4,296-12904-2R,-SN74LVC2952ADBRG4,-SN74LVC2952ADBRE4R,-SN74LVC2952ADBRR,-296-12904-1,296-SN74LVC2952ADBRDKR,SN74LVC2952ADBRE4,296-12904-1R,SN74LVC2952ADBRG4,-296-12904-1,296-12904-6R
Base Product Number: 74LVC2952

Buy Now Datasheet
 - SN74LVC2952ADBR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC2952ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2952ADBR
Buffers, Drivers, Receivers, Transceivers SN74LVC2952ADBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259435-SN74LVC2952ADBR SN74LVC2952ADBR SN74LVC2952ADBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details