SN74LVC257APWR is a quadruple 2-line to 1-line data selector and multiplexer with 3-state outputs, designed for operation from 1.65V to 3.6V with inputs accepting up to 5.5V. It is packaged in a 16-pin TSSOP with a body size of 5.00 mm × 4.40 mm, operates from -40°C to 85°C, and features a maximum propagation delay of 4.6ns at 3.3V. The device supports 3.3V and 5V mixed-system environments and meets ESD protection standards of 2000V human-body model and 200V machine model.
Quadruple 2-Line To 1-Line Data Selector/Multiplexer
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16TSSOP
Multiplexer 4 x 2:1 16-TSSOP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LVC257APWR | SN74LVC257APWR | SN74LVC257APWR | SN74LVC257APWR |
| Product Name | SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 3.6V; 1.65 | 3.6V; 1.65V ~ 3.6V | ||
| Package Type | SO,SOIC,SSOP,TSSOP,VQFN | SOP; SSOP; TSSOP; TSSOP16 | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Logic Family | LVC | CMOS |