Quadruple 2-line to 1-line data selector and multiplexer with 3-state outputs in a 16-pin TSSOP package, operating from -40°C to 85°C with a supply voltage range of 1.65V to 3.6V, supporting 5.5V-tolerant inputs and featuring a maximum propagation delay of 4.6ns at 3.3V.
Quadruple 2-Line To 1-Line Data Selector/Multiplexer
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | SN74LVC257APWE4 |
| Product Name | SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs |
| Output Characteristics | 3-State |
| Supply Voltage | 3.6V; 1.65 |
| Package Type | SO,SOIC,SSOP,TSSOP,VQFN |
| Logic Family | LVC |