Texas Instruments SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs SN74LVC257APW

Description
Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs - SN74LVC257APW - Texas Instruments
Dallas, TX, United States
SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs
SN74LVC257APW
SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs SN74LVC257APW
Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs 16-TSSOP -40 to 85

Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs 16-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LVC257APW - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74LVC257APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC257APW
Signal Switches, Multiplexers, Decoders SN74LVC257APW
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Ic, Data Selector/mux, Smd, Tssop16; Logic Family / Base Number Texas Instruments - 26AJ9553 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Data Selector/mux, Smd, Tssop16; Logic Family / Base Number Texas Instruments
26AJ9553
Ic, Data Selector/mux, Smd, Tssop16; Logic Family / Base Number Texas Instruments 26AJ9553
IC, DATA SELECTOR/MUX, SMD, TSSOP16; Logic Family / Base Number:74LVC257; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

IC, DATA SELECTOR/MUX, SMD, TSSOP16; Logic Family / Base Number:74LVC257; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC257APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC257APW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC257APW
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC257APW SN74LVC257APW SN74LVC257APW 26AJ9553 SN74LVC257APW
Product Name SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs Signal Switches, Multiplexers, Decoders Ic, Data Selector/mux, Smd, Tssop16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State
Supply Voltage 3.6V; 1.65 3.6V; 1.65V ~ 3.6V 3.6V
Package Type SO,SOIC,SSOP,TSSOP,VQFN SOP; SSOP; TSSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family LVC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS158FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.4000 to 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS153FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers