Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC257AMPWREP

Description
Win Source Part Number: 1256527-SN74LVC257AM PWREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22355-2,296-2235 5-2R,296-22355-1,-V6 2/04660-02YE,296-223 55-6,V62/04660-02YE, -296-22355-1R,2156-S N74LVC257AMPWREP,296 -22355-6R,-296-22355 -1,296-22355-1R,-SN7 4LVC257AMPWREPR,TEXT ISSN74LVC257AMPWREP, -296-22355-1,-V62/04 660-02YER Base Product Number: 74LVC257
Request a Quote Datasheet
Description
Win Source Part Number: 1256527-SN74LVC257AM PWREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22355-2,296-2235 5-2R,296-22355-1,-V6 2/04660-02YE,296-223 55-6,V62/04660-02YE, -296-22355-1R,2156-S N74LVC257AMPWREP,296 -22355-6R,-296-22355 -1,296-22355-1R,-SN7 4LVC257AMPWREPR,TEXT ISSN74LVC257AMPWREP, -296-22355-1,-V62/04 660-02YER Base Product Number: 74LVC257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256527-SN74LVC257AMPWREP
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256527-SN74LVC257AMPWREP
Win Source Part Number: 1256527-SN74LVC257AM PWREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22355-2,296-2235 5-2R,296-22355-1,-V6 2/04660-02YE,296-223 55-6,V62/04660-02YE, -296-22355-1R,2156-S N74LVC257AMPWREP,296 -22355-6R,-296-22355 -1,296-22355-1R,-SN7 4LVC257AMPWREPR,TEXT ISSN74LVC257AMPWREP, -296-22355-1,-V62/04 660-02YER Base Product Number: 74LVC257

Win Source Part Number: 1256527-SN74LVC257AMPWREP
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Multiplexer
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22355-2,296-22355-2R,296-22355-1,-V62/04660-02YE,296-22355-6,V62/04660-02YE,-296-22355-1R,2156-SN74LVC257AMPWREP,296-22355-6R,-296-22355-1,296-22355-1R,-SN74LVC257AMPWREPR,TEXTISSN74LVC257AMPWREP,-296-22355-1,-V62/04660-02YER
Base Product Number: 74LVC257

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256527-SN74LVC257AMPWREP
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 7918747P - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details