The SN74LVC257ADG4 is a quadruple 2-line to 1-line data selector and multiplexer with 3-state outputs, available in a 16-pin SOIC package rated for operation from -40°C to 85°C. It supports input voltages up to 5.5V while operating from a 1.65V to 3.6V supply, enabling mixed-signal interface capability. The device has a maximum propagation delay of 4.6ns at 3.3V and features ESD protection exceeding 2000V human-body model and 200V machine model. The output enable pin controls the high-impedance state of the outputs.
Quadruple 2-Line To 1-Line Data Selector/Multiplexer
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LVC257ADG4 | SN74LVC257ADG4 | SN74LVC257ADG4 |
| Product Name | SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 3.6V; 1.65 | 3.6V; 1.65V ~ 3.6V | |
| Package Type | SO,SOIC,SSOP,TSSOP,VQFN | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | LVC |