4-Ch 2:1 Mux/Demux, 3-State, 100MHz, SSOP Product overview: SN74LVC257ADBRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC257ADBRG4
Manufacturer: Texas Instruments
Win Source Part Number: 1255627-SN74LVC257AD
Series: 74LVC
Packaging: Reel - TR
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LVC257
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): 74LVC257APY8; 74LVC257APY; 74LVC257ADB,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LVC257ADBRG4 | 1255627-SN74LVC257ADBRG4 |
| Product Name | 100MHz SSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC257ADBRG4 |
| Standards and Certifications | RoHS |