Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LVC257ADBR

Description
Multiplexer 4 x 2:1 16-SSOP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-12903-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-12903-6-ND
Signal Switches, Multiplexers, Decoders 296-12903-6-ND
Multiplexer 4 x 2:1 16-SSOP

Multiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-12903-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-12903-2-ND
Signal Switches, Multiplexers, Decoders 296-12903-2-ND
Multiplexer 4 x 2:1 16-SSOP

Multiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-12903-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-12903-1-ND
Signal Switches, Multiplexers, Decoders 296-12903-1-ND
Multiplexer 4 x 2:1 16-SSOP

Multiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Singapore, Singapore
Quad 100MHz 3.6V SSOP Analog Switch and Multiplexer IC
743-SN74LVC257ADBR
Quad 100MHz 3.6V SSOP Analog Switch and Multiplexer IC 743-SN74LVC257ADBR
Quad 2:1 Mux, 3-State, 100MHz, 1.65-3.6V, SSOP Product overview: SN74LVC257ADBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC257ADBR can be used for catalog matching and distributor lookup.

Quad 2:1 Mux, 3-State, 100MHz, 1.65-3.6V, SSOP Product overview: SN74LVC257ADBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC257ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC257ADBR - 141746-SN74LVC257ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC257ADBR
141746-SN74LVC257ADBR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC257ADBR 141746-SN74LVC257ADBR
Manufacturer: Texas Instruments Win Source Part Number: 141746-SN74LVC257ADB R Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141746-SN74LVC257ADBR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC257ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC257ADBR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC257ADBR
IC MULTIPLEXER 4 X 2:1 16SSOP

IC MULTIPLEXER 4 X 2:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-12903-6-ND 743-SN74LVC257ADBR 141746-SN74LVC257ADBR SN74LVC257ADBR
Product Name Signal Switches, Multiplexers, Decoders Quad 100MHz 3.6V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC257ADBR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "16-SSOP Tape and Reel SSOP; SOP; 16-SSOP
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

QFN Analog Switch and Multiplexer IC - 743-74AHC138BQ-Q100X - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1904661 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details