The SN74LVC257AD is a quadruple 2-line to 1-line data selector and multiplexer with 3-state outputs, designed for 1.65-V to 3.6-V operation and capable of interfacing with 5-V inputs. It is housed in a 16-pin SOIC package measuring 9.90 mm × 6 mm, and operates over a temperature range of -40°C to 85°C. The device features a maximum propagation delay of 4.6 ns at 3.3 V and supports bidirectional signal translation in mixed 3.3-V and 5-V systems. The output-enable input is active low, and the outputs enter a high-impedance state when enabled. ESD protection exceeds 2000 V human-body model and 200 V machine model.
Quadruple 2-Line To 1-Line Data Selector/Multiplexer
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LVC257AD | SN74LVC257AD | SN74LVC257AD | SN74LVC257AD |
| Product Name | SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 3.6V; 1.65 | 3.6V; 1.65V ~ 3.6V | ||
| Package Type | SO,SOIC,SSOP,TSSOP,VQFN | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | LVC | CMOS |