TRANSCEIVER, OCTAL, 3-STATE, VQFN-20; Logic Device Type:Transceiver; Logic Family / Base Number:74LVC245; Logic Case Style:VQFN; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9552 |
| Product Name | Transceiver, Octal, 3-State, Vqfn-20; Logic Device Type Texas Instruments |