Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245APWTG4 SN74LVC245APWTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100555-SN74LVC245AP WTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100555-SN74LVC245AP WTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245APWTG4 - 1100555-SN74LVC245APWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245APWTG4
1100555-SN74LVC245APWTG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245APWTG4 1100555-SN74LVC245APWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100555-SN74LVC245AP WTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1100555-SN74LVC245APWTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1100555-SN74LVC245APWTG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245APWTG4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details