IC, 74LVC, SMD, 74LVC245, TSSOP20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4943 |
| Product Name | Ic, 74Lvc, Smd, 74Lvc245, Tssop20; Logic Device Type Texas Instruments |