Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC245APWG4 SN74LVC245APWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255624-SN74LVC245AP WG4 Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74LVC245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255624-SN74LVC245AP WG4 Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74LVC245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC245APWG4 - 1255624-SN74LVC245APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC245APWG4
1255624-SN74LVC245APWG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC245APWG4 1255624-SN74LVC245APWG4
Manufacturer: Texas Instruments Win Source Part Number: 1255624-SN74LVC245AP WG4 Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74LVC245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255624-SN74LVC245APWG4
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LVC245APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC245APWG4
Buffers, Drivers, Receivers, Transceivers SN74LVC245APWG4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
IC TXRX NON-INVERT 3.6V 20TSSOP - 815-SN74LVC245APWG4 - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 3.6V 20TSSOP
815-SN74LVC245APWG4
IC TXRX NON-INVERT 3.6V 20TSSOP 815-SN74LVC245APWG4
IC TXRX NON-INVERT 3.6V 20TSSOP

IC TXRX NON-INVERT 3.6V 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1255624-SN74LVC245APWG4 SN74LVC245APWG4 815-SN74LVC245APWG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC245APWG4 Buffers, Drivers, Receivers, Transceivers IC TXRX NON-INVERT 3.6V 20TSSOP
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details