TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20; Logic Device Type:Transceiver; Logic Family / Base Number:74LVC245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7642 |
| Product Name | Transceiver, Octal, 3-State O/p, Soic-20; Logic Device Type Texas Instruments |