BUFFER/LINE DRIV, 3-STATE O/P, X1QFN-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC244; Logic Case Style:X1QFN; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; LogicRoHS Compliant: Yes
Buffers & Line Drivers Octal Buffer/Driver
Buffer/Line Driver 8-CH Inverting/Non-Invert
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 26AJ9551 | SN74LVC244ARWPR | SN74LVC244ARWPR |
| Product Name | Buffer/line Driv, 3-State O/p, X1Qfn-20; Logic Device Type Texas Instruments | Buffers & Line Drivers | Others |