IC BUF NON-INVERT 3.6V 20VQFN
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1100547-SN74LVC244AR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74LVC244ARGYR | 296-13967-6-ND | 1100547-SN74LVC244ARGYR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC244ARGYR |
| Package Type | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) |