Manufacturer: Texas Instruments
Win Source Part Number: 1100545-SN74LVC244AP
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFF/DVR TRI-ST DUAL 20TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1100545-SN74LVC244APWTE4 | SN74LVC244APWTE4-ND | 815-SN74LVC244APWTE4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC244APWTE4 | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20TSSOP |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |