Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin TSSOP
BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74LVC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC244APW | 29AH7641 |
| Product Name | Others | Buffer/line Driver, Octal, Tssop-20; Logic Family / Base Number Texas Instruments |