Buffers & Line Drivers Tri-State Octal
LOGIC, BUFF/DVR TRI-ST OCTAL, 20DIP; Logic Family / Base Number:74LVC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC244AN | 37AJ1176 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Octal, 20Dip; Logic Family / Base Number Texas Instruments |