Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1100542-SN74LVC244AG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-BGA MICROSTAR JUNIOR (4x3)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-12097-2-ND | 1100542-SN74LVC244AGQNR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC244AGQNR |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |