Texas Instruments Standard Linear and Logic Buffers & Line Drivers SN74LVC244ADWR

Description
Buffers & Line Drivers Tri-State Octal
Datasheet
Description
Buffers & Line Drivers Tri-State Octal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Buffers & Line Drivers
SN74LVC244ADWR
Buffers & Line Drivers SN74LVC244ADWR
Buffers & Line Drivers Tri-State Octal

Buffers & Line Drivers Tri-State Octal

Buy Now Datasheet
Ic, 74Lvc, Smd, 74Lvc244, Soic20; Logic Device Type Texas Instruments - 33AH4941 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Lvc, Smd, 74Lvc244, Soic20; Logic Device Type Texas Instruments
33AH4941
Ic, 74Lvc, Smd, 74Lvc244, Soic20; Logic Device Type Texas Instruments 33AH4941
IC, 74LVC, SMD, 74LVC244, SOIC20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

IC, 74LVC, SMD, 74LVC244, SOIC20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin SOIC

Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin SOIC

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Line Drivers Line Drivers Line Drivers
Product Number SN74LVC244ADWR 33AH4941 SN74LVC244ADWR
Product Name Buffers & Line Drivers Ic, 74Lvc, Smd, 74Lvc244, Soic20; Logic Device Type Texas Instruments Others
Unlock Full Specs
to access all available technical data

Similar Products