OCTAL BUFFER/DRIVER, SMD, SSOP20; Logic Family / Base Number:74LVC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7639 | SN74LVC244ADBR |
| Product Name | Octal Buffer/driver, Smd, Ssop20; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |