BUFFER/LINE DRIVER, 3 STATE O/P, SSOP-20; Logic Family / Base Number:74LVC244; Logic Device Type:Buffer / Line Driver; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 13M5302 |
| Product Name | Buffer/line Driver, 3 State O/p, Ssop-20; Logic Family / Base Number Texas Instruments |