Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFFER INVERT 3.6V 20TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082407-SN74LVC240APW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| DigiKey | ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 296-8498-6-ND | SN74LVC240APWR | 082407-SN74LVC240APWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC240APWR |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |