BUFFER/ DRIVER, 8-BIT, TSSOP-20; Logic Family / Base Number:74LVC240; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
BUFFER/DRIV, 8BIT, 3-STATE, TSSOP-20; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74LVC240; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 68Y1298 | SN74LVC240APWR |
| Product Name | Buffer/ Driver, 8-Bit, Tssop-20; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |