Buffers & Line Drivers Tri-State Octal
BUFFER/DRIVER, OCTAL, SOIC-20; Logic Device Type:Buffer / Driver, Inverting; Logic Family / Base Number:74LVC240; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC240ADWR | 26AJ9548 | SN74LVC240ADWR |
| Product Name | Buffers & Line Drivers | Buffer/driver, Octal, Soic-20; Logic Device Type Texas Instruments | Others |