Logic Family / Base Number:74LVC240; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74240 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 15AC0530 |
| Product Name | Logic Family / Base Number Texas Instruments |