Manufacturer: Texas Instruments
Win Source Part Number: 1255599-SN74LVC240AD
Series: 74LVC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LVC240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74LCX240MTR; 74LCX240M; PI74LPT240ASE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1255599-SN74LVC240ADW | 296-8496-5-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC240ADW | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |