Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC240ADBR SN74LVC240ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 122034-SN74LVC240ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 122034-SN74LVC240ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC240ADBR - 122034-SN74LVC240ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC240ADBR
122034-SN74LVC240ADBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC240ADBR 122034-SN74LVC240ADBR
Manufacturer: Texas Instruments Win Source Part Number: 122034-SN74LVC240ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122034-SN74LVC240ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC240ADBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC240ADBRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC240ADBRDKR-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC240ADBRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC240ADBRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC240ADBRCT-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC240ADBRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC240ADBRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC240ADBRTR-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC240ADBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC240ADBR
IC BUFFER INVERT 3.6V 20SSOP

IC BUFFER INVERT 3.6V 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 122034-SN74LVC240ADBR 296-SN74LVC240ADBRDKR-ND SN74LVC240ADBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC240ADBR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CLC431AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Obsolete
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2 - 859894-ADA4950-1YCPZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1593-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers