Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Win Source Part Number: 1259442-SN74LVC2244A
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC2244APWTE4R,
Base Product Number: 74LVC2244
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-28673-2-ND | 1259442-SN74LVC2244APWT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |