Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 765717-SN74LVC2244AD
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LVC2244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): RD74LVC244BT; RD74LVC244BTELL; RD74LVC244BT-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC BUFF/DVR TRI-ST DUAL 20TVSOP
IC BUF NON-INVERT 3.6V 20TVSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-12901-2-ND | 765717-SN74LVC2244ADGVR | 815-SN74LVC2244ADGVR | SN74LVC2244ADGVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2244ADGVR | IC BUFF/DVR TRI-ST DUAL 20TVSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |