Manufacturer: Texas Instruments
Win Source Part Number: 896756-SN74LVC2244AD
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2244
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-8489-2, -SN74LVC2244ADBRG4, 296-8489-1-NDR, 296-8489-6, -296-8489-1-ND, -SN74LVC2244ADBR-NDR
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
IC BUF NON-INVERT 3.6V 20SSOP
IC BUF NON-INVERT 3.6V 20SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 896756-SN74LVC2244ADBR | 296-8489-1-ND | SN74LVC2244ADBR | SN74LVC2244ADBR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2244ADBR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |