BUS TRANSCEIVER, 74LVC1T45, SC-70-6; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC1T245; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9525 |
| Product Name | Bus Transceiver, 74Lvc1T45, Sc-70-6; Logic Device Type Texas Instruments |