NON INVERTING BUS TRANSCEIVER, SOT-23-6; Logic Family / Base Number:74LVC1T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, BUS TRANSCEIVER, 6SOT-23; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC1T245; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 01J0796 |
| Product Name | Non Inverting Bus Transceiver, Sot-23-6; Logic Family / Base Number Texas Instruments |