TRANSCEIVER, NON-INVERT, SOT-23-6; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC1T45; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
TRANSCEIVER, NON-INVERT, SOT-23-6; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC1T245; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4926 |
| Product Name | Transceiver, Non-Invert, Sot-23-6; Logic Device Type Texas Instruments |