Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
IC CONFIG MULTI FUNCTION US8
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
IC CONFIG MULTI FUNCTION US8
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G99DCUTG4-ND | SN74LVC1G99DCUTG4 | SN74LVC1G99DCUTG4 | SN74LVC1G99DCUTG4 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Output Type | 3-State | 3-State; Tri-State | 3-State; Tri-State | |
| Inputs | 4 | 4 | 4 | |
| Features | Schmitt Trigger |