SPECIALTY LOGIC CIRCUIT, BGA6, GREEN, MO-211EA, DSBGA-6 Product overview: SN74LVC1G97YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97YZAR can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
IC CONFIG MULT-FUNC GATE 6-DSBGA
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
IC CONFIG MULT-FUNC GATE 6-DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SN74LVC1G97YZAR | 296-SN74LVC1G97YZARCT-ND | SN74LVC1G97YZAR | SN74LVC1G97YZAR | SN74LVC1G97YZAR |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Multi Function | Configurable Multiple Function | Configurable Multiple Function | NOT | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 3 | 3 | 3 | 3 | |
| Propagation Delay | 5.1 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |