Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCK3

Description
Win Source Part Number: 1095173-SN74LVC1G97D CK3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC1G97DCK 3,296-SN74LVC1G97DCK 3DKR,296-SN74LVC1G97 DCK3TR,296-SN74LVC1G 97DCK3CT,2156-SN74LV C1G97DCK3 Base Product Number: 74LVC1G97
Request a Quote Datasheet
Description
Win Source Part Number: 1095173-SN74LVC1G97D CK3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC1G97DCK 3,296-SN74LVC1G97DCK 3DKR,296-SN74LVC1G97 DCK3TR,296-SN74LVC1G 97DCK3CT,2156-SN74LV C1G97DCK3 Base Product Number: 74LVC1G97
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1095173-SN74LVC1G97DCK3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1095173-SN74LVC1G97DCK3
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1095173-SN74LVC1G97DCK3
Win Source Part Number: 1095173-SN74LVC1G97D CK3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC1G97DCK 3,296-SN74LVC1G97DCK 3DKR,296-SN74LVC1G97 DCK3TR,296-SN74LVC1G 97DCK3CT,2156-SN74LV C1G97DCK3 Base Product Number: 74LVC1G97

Win Source Part Number: 1095173-SN74LVC1G97DCK3
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC1G97DCK3,296-SN74LVC1G97DCK3DKR,296-SN74LVC1G97DCK3TR,296-SN74LVC1G97DCK3CT,2156-SN74LVC1G97DCK3
Base Product Number: 74LVC1G97

Buy Now Datasheet
Configurable Multiple-Function Gate 6-SC70 -40 to 125 Product overview: SN74LVC1G97DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCK3 can be used for catalog matching and distributor lookup.

Configurable Multiple-Function Gate 6-SC70 -40 to 125 Product overview: SN74LVC1G97DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCK3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G97DCK3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G97DCK3TR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G97DCK3TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G97DCK3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G97DCK3DKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G97DCK3DKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G97DCK3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G97DCK3CT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G97DCK3CT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCK3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCK3
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCK3
IC LOGIC GATE

IC LOGIC GATE

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCK3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCK3
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCK3
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCK3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCK3
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCK3
IC LOGIC GATE

IC LOGIC GATE

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCK3 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCK3
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCK3
IC LOGIC GATE

IC LOGIC GATE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G97DCK3
Logic Gates SN74LVC1G97DCK3
Logic Gates Configurable Multiple-Function Gate 6-SC70 -40 to 125

Logic Gates Configurable Multiple-Function Gate 6-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1095173-SN74LVC1G97DCK3 770-SN74LVC1G97DCK3 296-SN74LVC1G97DCK3TR-ND SN74LVC1G97DCK3 SN74LVC1G97DCK3 SN74LVC1G97DCK3 SN74LVC1G97DCK3 SN74LVC1G97DCK3
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates
Gate Type NOT; Configurable Multiple Function Configurable Multiple Function Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details