Texas Instruments High-Performance Analog Flip Flops SN74LVC1G80YEPR

Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-18789-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18789-2-ND
Flip Flops 296-18789-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G80YEPR
118495-SN74LVC1G80YEPR
Logic - Logic - Flip Flops - SN74LVC1G80YEPR 118495-SN74LVC1G80YEPR
Manufacturer: Texas Instruments Win Source Part Number: 118495-SN74LVC1G80YE PR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 5-XFBGA, DSBGA Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 118495-SN74LVC1G80YEPR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 5-XFBGA, DSBGA
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LVC1G80YEPR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

Supplier's Site Datasheet
Flip Flops - SN74LVC1G80YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G80YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80YEPR
Logic - Flip Flops SN74LVC1G80YEPR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80YEPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80YEPR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-18789-2-ND 118495-SN74LVC1G80YEPR SN74LVC1G80YEPR SN74LVC1G80YEPR SN74LVC1G80YEPR SN74LVC1G80YEPR
Product Name Flip Flops Logic - Logic - Flip Flops - SN74LVC1G80YEPR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Output Characteristics Inverted
Propagation Delay 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2839-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details