Texas Instruments Standard Linear and Logic 160MHz SOT-23 Logic IC SN74LVC1G80DBVTG4

Description
D-Type Flip-Flop, 1-Bit, Pos-Edge, 160MHz, SOT-23-5 Product overview: SN74LVC1G80DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G80DBVTG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 1-Bit, Pos-Edge, 160MHz, SOT-23-5 Product overview: SN74LVC1G80DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G80DBVTG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160MHz SOT-23 Logic IC
706-SN74LVC1G80DBVTG4
160MHz SOT-23 Logic IC 706-SN74LVC1G80DBVTG4
D-Type Flip-Flop, 1-Bit, Pos-Edge, 160MHz, SOT-23-5 Product overview: SN74LVC1G80DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G80DBVTG 4 can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 1-Bit, Pos-Edge, 160MHz, SOT-23-5 Product overview: SN74LVC1G80DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G80DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC1G80DBVTG4
Product Name 160MHz SOT-23 Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-6772-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic Gates - 7989004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details