Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LVC1G79YEAR SN74LVC1G79YEAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811238-SN74LVC1G79YE AR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 4pF Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 160MHz Manufacturer Package: 5-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF Part Number Series: 74LVC1G79
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811238-SN74LVC1G79YE AR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 4pF Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 160MHz Manufacturer Package: 5-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF Part Number Series: 74LVC1G79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G79YEAR
811238-SN74LVC1G79YEAR
Logic - Logic - Flip Flops - SN74LVC1G79YEAR 811238-SN74LVC1G79YEAR
Manufacturer: Texas Instruments Win Source Part Number: 811238-SN74LVC1G79YE AR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 4pF Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 160MHz Manufacturer Package: 5-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF Part Number Series: 74LVC1G79

Manufacturer: Texas Instruments
Win Source Part Number: 811238-SN74LVC1G79YEAR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 4pF
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 160MHz
Manufacturer Package: 5-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF
Part Number Series: 74LVC1G79

Buy Now
Flip Flops - SN74LVC1G79YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now
Logic - Flip Flops - SN74LVC1G79YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G79YEAR
Logic - Flip Flops SN74LVC1G79YEAR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G79YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G79YEAR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G79YEAR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 811238-SN74LVC1G79YEAR SN74LVC1G79YEAR SN74LVC1G79YEAR SN74LVC1G79YEAR
Product Name Logic - Logic - Flip Flops - SN74LVC1G79YEAR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 4.5 ns
fMAX 160 MHz 160 MHz
Low-level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
Flip Flops - 74AUP1G80GF132 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details