The SN74LVC1G66 is a single bilateral analog switch designed for 1.65V to 5.5V operation, supporting bidirectional analog and digital signal transmission with a typical on-state resistance of 5.5Ω at 4.5V. It is available in the SC70 (DCK) package, measuring 2.00mm × 2.10mm, and operates over a temperature range of -40°C to 85°C. The device exceeds 100mA latch-up performance per JESD78, Class II, and provides ESD protection greater than 2000V HBM, 200V MM, and 1000V CDM. Switching speeds are typically 0.5ns at 3V supply with 50pF load.
Single Analog Switch 5-SC70 -40 to 85
1x1 SPST Analog Switch IC, 5.5V, 10R, SC-70 Product overview: SN74LVC1G66DCKTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DCKTG
Manufacturer: Texas Instruments
Win Source Part Number: 1100475-SN74LVC1G66D
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.2ns, 5ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LVC1G66DCKTG4 | 747-SN74LVC1G66DCKTG4 | 1100475-SN74LVC1G66DCKTG4 |
| Product Name | SN74LVC1G66 Single Analog Switch | 5.5V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKTG4 |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts |
| Propagation Delay | 0.6000 to 2 ns | ||
| Min Operating Current | 0.0100 mA | 0.0100 mA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |