Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
SPECIALTY LOGIC CIRCUIT, BGA6, MO-211EA, DSBGA-6 Product overview: SN74LVC1G58YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58YEAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1100470-SN74LVC1G58Y
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in System Monitoring
IC MULTI-FUNC GATE CONFIG 6DSBGA
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
IC MULTI-FUNC GATE CONFIG 6DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14294-2-ND | 770-SN74LVC1G58YEAR | 1100470-SN74LVC1G58YEAR | SN74LVC1G58YEAR | SN74LVC1G58YEAR | SN74LVC1G58YEAR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58YEAR | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT; Configurable Multiple Function | NOT | Configurable Multiple Function | ||
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | |
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |